Status: | Active |
---|---|
Series: | CS51414 |
RoHS: | Compliant |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.34
|
4,259
in stock
|
Buy Now | |
Avnet Asia
from US$1.36
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.45
|
4,259
in stock
|
Buy Now | |
element14
from US$1.47
|
4,259
in stock
|
Buy Now | |
Future Electronics
from US$1.27
|
-
|
Buy Now | |
Avnet America
from US$2.73
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
V2 Architecture Provides Ultra-Fast Transient Response, Improved Regulation and Simplified Design |
2.0% Error Amp Reference Voltage Tolerance |
Switch Frequency Decrease of 4:1 in Short Circuit Conditions |
BOOST pin for Bootstrapped Operation |
Synchronization Function |
Shutdown Lead Provides Power-Down Option |
85uA Quiescent Current During Power-Down |
Thermal Shutdown |
Soft Start |
Pin-Compatible with LT1375 and LT1376 |
Pb-Free Packages are Available |
Benefits |
---|
Reduced output capacitance |
Accurate Output Voltage |
Reduces Short Circuit PowerDissipation |
Maximized Efficiency |
Parallel Supply Operation or Noise Minimization |
Increased system flexibility |
Low power dissipation in stand-by mode |
Circuit Protection |
Increased system flexibility |
Easy drop in replacement |
Applications |
---|
Distributed Power |
End Products |
---|
Battery Charger |
Description | CS51414 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Topology | Step-Down |
Control Mode | V2 |
VCC Min (V) | 4.5 |
VCC Max (V) | 40 |
VO Typ (V) | - |
IO Typ (A) | 1.5 |
Efficiency (%) | - |
fSW Typ (kHz) | 520 |
Package Type | SOIC-8 |
DC/DC Switching Regulator, -888, Synchronous Buck (Step Down), 1 Output, 0, 520 kHz, 8 Pins, SOIC | Avnet Asia |
Ic, Smps Controller, V-Mode, 8Sop | Newark Electronics |
IC, SMPS CONTROLLER, V-MODE, 8SOP | element14 |
CS51414 Series 40 V 1.5 A 594 kHz Low Voltage Buck Regulator - SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a CS51414EDR8G?
Additional datasheets, footprints and schematics for CS51414EDR8G are listed on our Part Details page. You can also find images and similar parts to CS51414EDR8G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS51414EDR8G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS51414EDR8G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS51414EDR8G fall under?
The CS51414EDR8G is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to CS51414EDR8G when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS51414EDR8G you can contact the distributor directly for product support, shipping queries etc.
Is the CS51414EDR8G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CS51414EDR8G have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for CS51414EDR8G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS51414EDR8G often in real-time on the comparison pages.
What if I can't find stock of CS51414EDR8G?
You can fill out our help required form which you can use to request a quote for CS51414EDR8G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.