Status: | Active |
---|---|
Series: | CS30 |
RoHS: | Compliant |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.49
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.04
|
2,125
in stock
|
Buy Now | |
element14
from US$0.98
|
958
in stock
|
Buy Now | |
Farnell
from US$0.95
|
958
in stock
|
Buy Now | |
Future Electronics
from US$0.92
|
-
|
Buy Now | |
Avnet America
from US$0.95
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Independent supply and input common-mode voltages |
Wide common-mode operating range: 2.8 to 30 V |
Wide common-mode surviving range: - 0.3 to 60 V (load-dump) |
Wide supply voltage range: 4 to 24 V |
Low current consumption: ICCmax = 300 μA |
Internally fixed gain: 20 V/V, 50 V/V or 100 V/V |
Buffered output |
Product Specifications |
---|
DS10235 High side current sense high voltage op amp |
Presentations |
---|
ST Analog Products for Automotive applications |
ST offering in Wearable - Analog and Mixed Signal Portfolio |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Current Sense Amplifier, 670Khz, Sot23-5 | Newark Electronics |
CURRENT SENSE AMPLIFIER, 670KHZ, SOT23-5 | element14 |
High Current Sense 24V Op Amp 50 SOT23-5 | RS |
Current Sense Amp Single 670kHz 4V to 24V 5-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a CS30BL?
Additional datasheets, footprints and schematics for CS30BL are listed on our Part Details page. You can also find images and similar parts to CS30BL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS30BL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS30BL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS30BL fall under?
The CS30BL is listed under Amplifiers and Comparators > Current Sensing.
Can I view similar or alternative parts?
You can view similar parts to CS30BL when available in the Current Sensing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS30BL you can contact the distributor directly for product support, shipping queries etc.
Is the CS30BL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for CS30BL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for CS30BL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS30BL often in real-time on the comparison pages.
What if I can't find stock of CS30BL?
You can fill out our help required form which you can use to request a quote for CS30BL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.