Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.0188
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0188
|
5,950
in stock
|
Buy Now | |
Future Electronics
from US$0.0403
|
475,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0211
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
9,440
in stock
|
Buy Now | |
element14
from US$0.05
|
9,440
in stock
|
Buy Now | |
Farnell
from US$0.0478
|
9,440
in stock
|
Buy Now | |
Avnet America
from US$0.0393
|
-
|
Buy Now | |
RS Americas
from US$0.0210
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res Thick Film 1206 560 Ohm 1% 0.75W â–’100ppm/â–‘C Molded SMD Paper T/R | Future Electronics |
560 OHM .75W 1% | TTI Europe |
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 560 Ohm, 750 Mw, 1%, 200 V Rohs Compliant: Yes |Vishay CRCW1206560RFKEAHP | Newark Electronics |
RES, 560R, 1%, 0.75W, 1206, THICK FILM | element14 |
CRCW Power Resistor 1206 0.5W 560R 1% | RS |
SMD Chip Resistor, 560 Ohm, ± 1%, 750 mW, 1206 [3216 Metric], Thick Film, High Power Pulse Proof | Avnet America |
Resistor | RS Americas |
SMD Chip Resistor, 560 Ohm, � 1%, 750 mW, 1206 [3216 Metric], Thick Film, High Power Pulse Proof | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW1206560RFKEAHP?
Additional datasheets, footprints and schematics for CRCW1206560RFKEAHP are listed on our Part Details page. You can also find images and similar parts to CRCW1206560RFKEAHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW1206560RFKEAHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW1206560RFKEAHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW1206560RFKEAHP fall under?
The CRCW1206560RFKEAHP is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CRCW1206560RFKEAHP when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW1206560RFKEAHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW1206560RFKEAHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW1206560RFKEAHP have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for CRCW1206560RFKEAHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW1206560RFKEAHP often in real-time on the comparison pages.
What if I can't find stock of CRCW1206560RFKEAHP?
You can fill out our help required form which you can use to request a quote for CRCW1206560RFKEAHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.