Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.0140
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0437
|
13,425
in stock
|
Buy Now | |
TTI Europe
from US$0.0140
|
105,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0212
|
95,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
14,965
in stock
|
Buy Now | |
element14
from US$0.0301
|
14,965
in stock
|
Buy Now | |
Farnell
from US$0.0287
|
14,965
in stock
|
Buy Now | |
Avnet America
from US$0.0180
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
Distrelec
from US$0.0428
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
680 OHM .5W 1% | TTI Europe |
RES SMD 680 OHM 1% 1/2W 0805 | Future Electronics |
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 680 Ohm, 500 Mw, 1%, 150 V Rohs Compliant: Yes |Vishay CRCW0805680RFKEAHP | Newark Electronics |
RES, 680R, 1%, 0.5W, 0805, THICK FILM | element14 |
CRCW Power Resistor 0805 0.5W 680R 1% | RS |
SMD Chip Resistor, 680 Ohm, ± 1%, 500 mW, 0805 [2012 Metric], Thick Film, High Power Pulse Proof | Avnet America |
Resistor | RS Americas |
Vishay Pulse Proof High Power Thick Film Resistor 680Ohm ± | Distrelec |
SMD Chip Resistor, 680 Ohm, � 1%, 500 mW, 0805 [2012 Metric], Thick Film, High Power Pulse Proof | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW0805680RFKEAHP?
Additional datasheets, footprints and schematics for CRCW0805680RFKEAHP are listed on our Part Details page. You can also find images and similar parts to CRCW0805680RFKEAHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW0805680RFKEAHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW0805680RFKEAHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW0805680RFKEAHP fall under?
The CRCW0805680RFKEAHP is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CRCW0805680RFKEAHP when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW0805680RFKEAHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW0805680RFKEAHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW0805680RFKEAHP have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for CRCW0805680RFKEAHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW0805680RFKEAHP often in real-time on the comparison pages.
What if I can't find stock of CRCW0805680RFKEAHP?
You can fill out our help required form which you can use to request a quote for CRCW0805680RFKEAHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.