Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.0128
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0300
|
4,650
in stock
|
Buy Now | |
Newark Electronics
from US$0.0360
|
41,545
in stock
|
Buy Now | |
Farnell
from US$0.0180
|
41,545
in stock
|
Buy Now | |
element14
from US$0.0191
|
41,535
in stock
|
Buy Now | |
Distrelec
from US$0.0322
|
3,807
in stock
|
Buy Now | |
Avnet America
from US$0.0128
|
-
|
Buy Now | |
RS Americas
from US$0.0140
|
-
|
Buy Now | |
TTI Europe
from US$0.0139
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Smd Chip Resistor, 6.8 Kohm, 1%, 330 Mw, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power Rohs Compliant: Yes |Vishay CRCW06036K80FKEAHP | Newark Electronics |
RES, 6K8, 1%, 0.33W, 0603, THICK FILM | Farnell |
CRCW Power Resistor 0603 0.25W 6K8 1% | RS |
Vishay Pulse Proof High Power Thick Film Resistor 6.8kOhm ± | Distrelec |
SMD Chip Resistor, 6.8 kOhm, ± 1%, 330 mW, 0603 [1608 Metric], Thick Film, High Power Pulse Proof | Avnet America |
Resistor | RS Americas |
6.8K OHM .33W 1% | TTI Europe |
SMD Chip Resistor, 6.8 kOhm, � 1%, 330 mW, 0603 [1608 Metric], Thick Film, High Power Pulse Proof | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW06036K80FKEAHP?
Additional datasheets, footprints and schematics for CRCW06036K80FKEAHP are listed on our Part Details page. You can also find images and similar parts to CRCW06036K80FKEAHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW06036K80FKEAHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW06036K80FKEAHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW06036K80FKEAHP fall under?
The CRCW06036K80FKEAHP is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CRCW06036K80FKEAHP when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW06036K80FKEAHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW06036K80FKEAHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW06036K80FKEAHP have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, RS and Distrelec have stock available or on a lead time for CRCW06036K80FKEAHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW06036K80FKEAHP often in real-time on the comparison pages.
What if I can't find stock of CRCW06036K80FKEAHP?
You can fill out our help required form which you can use to request a quote for CRCW06036K80FKEAHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.