Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.0110
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0300
|
8,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.0150
|
120,000
in stock
|
Buy Now | |
Avnet America
from US$0.0118
|
120,000
in stock
|
Buy Now | |
element14
from US$0.0169
|
40,000
in stock
|
Buy Now | |
Farnell
from US$0.0240
|
40,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0110
|
20,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0193
|
9,900
in stock
|
Buy Now | |
Distrelec
from US$0.0322
|
5,540
in stock
|
Buy Now | |
Rutronik
from US$0.0249
|
-
|
Buy Now | |
Future Electronics
from US$0.0146
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res Hp Thkflm 0402 1 Ohm 1% 1/5W 100Ppm/ C Smd |Vishay CRCW04021R00FKEDHP | Newark Electronics |
SMD Chip Resistor, 1 Ohm, ± 1%, 200 mW, 0402 [1005 Metric], Thick Film, High Power Pulse Proof | Avnet America |
RES, THICK FILM, AEC-Q200, 1R, 0402 | element14 |
1 OHM .2W 1% | TTI Europe |
CRCW POWER RESISTOR 0402 0.063W 1R | RS |
Vishay Pulse Proof High Power Thick Film Resistor 1Ohm ± | Distrelec |
HP0402 1R 1% 0,2W HIGHPOWER | Rutronik |
CRCW Series 0402 0.2 W 1 Ohm â–’1 % â–’100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
Resistor | RS Americas |
SMD Chip Resistor, 1 Ohm, � 1%, 200 mW, 0402 [1005 Metric], Thick Film, High Power Pulse Proof | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW04021R00FKEDHP?
Additional datasheets, footprints and schematics for CRCW04021R00FKEDHP are listed on our Part Details page. You can also find images and similar parts to CRCW04021R00FKEDHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW04021R00FKEDHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW04021R00FKEDHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW04021R00FKEDHP fall under?
The CRCW04021R00FKEDHP is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CRCW04021R00FKEDHP when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW04021R00FKEDHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW04021R00FKEDHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW04021R00FKEDHP have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and TTI Europe have stock available or on a lead time for CRCW04021R00FKEDHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW04021R00FKEDHP often in real-time on the comparison pages.
What if I can't find stock of CRCW04021R00FKEDHP?
You can fill out our help required form which you can use to request a quote for CRCW04021R00FKEDHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.