Status: | Active |
---|---|
Series: | CPH6003A |
RoHS: | Compliant |
Prices starting from US$0.15
High gain : fT=7GHz(typ) |
High Current : IC=150mA |
Ultraminiature and thin 6pin package. |
Large Collector Disspation : 800mW |
Description | CPH6003A |
---|---|
Compliance | Pb-free |
Polarity | NPN |
IC Continuous (A) | 0.15 |
VCEO(sus) Min (V) | 12 |
hFE Min | 100 |
hFE Max | 180 |
PTM Max (W) | 0.8 |
fT Min (MHz) | 7000 |
NF Typ. (dB) | 1.8 |
|S21e| 2 Typ. (dB) | 9 |
Package Type | CPH-6 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Transistor, Rf, Npn, 12V, 0.15A, Sot-457 | Newark Electronics |
TRANSISTOR, RF, NPN, 12V, 0.15A, SOT-457 | element14 |
Bipolar Transistors - BJT HIGH-CURRENT SWITCHING | Future Electronics |
Trans GP BJT NPN 12V 0.15A 6-Pin CPH T/R | Avnet America |
Where can I find additional details, specifications and documents for a CPH6003A-TL-E?
Additional datasheets, footprints and schematics for CPH6003A-TL-E are listed on our Part Details page. You can also find images and similar parts to CPH6003A-TL-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPH6003A-TL-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPH6003A-TL-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPH6003A-TL-E fall under?
The CPH6003A-TL-E is listed under Discrete & Power Modules > RF Transistors.
Can I view similar or alternative parts?
You can view similar parts to CPH6003A-TL-E when available in the RF Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPH6003A-TL-E you can contact the distributor directly for product support, shipping queries etc.
Is the CPH6003A-TL-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CPH6003A-TL-E have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Future Electronics and Avnet America have stock available or on a lead time for CPH6003A-TL-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPH6003A-TL-E often in real-time on the comparison pages.
What if I can't find stock of CPH6003A-TL-E?
You can fill out our help required form which you can use to request a quote for CPH6003A-TL-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.