Status: | Active |
---|---|
Series: | CPH3910 |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
24,345
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
24,345
in stock
|
Buy Now | |
element14
from US$0.24
|
24,345
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
VGDS : -25V (max) |
Forward Transfer Admittance : 40mS (typ) |
Ciss : 6.0pF (typ) |
NF : 2.1dB (typ) |
Applications |
---|
AM tuner RF amplification |
End Products |
---|
Low noise amplifier |
Description | CPH3910 |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
IDSS Min (µA) | 20000 |
IDSS Max (µA) | 40000 |
V(BR)GSS Min (V) | 25 |
Ciss Max (pF) | 6 |
Crss Max (pF) | 2.3 |
Package Type | CPH-3 |
Transistor, Jfet, N-Ch, 25V, Sot-23 | Newark Electronics |
TRANSISTOR, JFET, N-CH, 25V, SOT-23 | element14 |
Trans JFET N-CH 25V 50mA 3-Pin CPH T/R | Avnet Silica |
CPH3910: 25 V 40 mA 400 mW Surface Mount N-Channel JFET - CPH-3 | Future Electronics |
Where can I find additional details, specifications and documents for a CPH3910-TL-E?
Additional datasheets, footprints and schematics for CPH3910-TL-E are listed on our Part Details page. You can also find images and similar parts to CPH3910-TL-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPH3910-TL-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPH3910-TL-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPH3910-TL-E fall under?
The CPH3910-TL-E is listed under Discrete & Power Modules > JFETs.
Can I view similar or alternative parts?
You can view similar parts to CPH3910-TL-E when available in the JFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPH3910-TL-E you can contact the distributor directly for product support, shipping queries etc.
Is the CPH3910-TL-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CPH3910-TL-E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for CPH3910-TL-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPH3910-TL-E often in real-time on the comparison pages.
What if I can't find stock of CPH3910-TL-E?
You can fill out our help required form which you can use to request a quote for CPH3910-TL-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.