Status: | Active |
---|---|
Series: | CPH3116 |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
5,925
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
5,732
in stock
|
Buy Now | |
element14
from US$0.14
|
5,732
in stock
|
Buy Now | |
Farnell
from US$0.14
|
5,732
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Adoption of MBIT processes |
Large current capacity |
Low collector-to-emitter saturation voltage |
High-speed switching |
Ultrasmall package facilitates miniaturization in end products (mounting height : 0.9mm) |
High allowable power dissipation |
Applications |
---|
Relay drivers, Lamp drivers, Motor drivers, Flash |
Description | CPH3116 |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | Low VCE(sat) |
VCE(sat) Max (V) | 0.43 |
IC Cont. (A) | 1 |
VCEO Min (V) | 50 |
VCBO (V) | 80 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.81 |
VBE(on) (V) | - |
hFE Min | 200 |
hFE Max | 560 |
fT Min (MHz) | 420 |
PTM Max (W) | 0.9 |
Package Type | CPH-3 |
Transistor PNP 50V 1A DC/DC CPH3 | RS |
Transistor, Pnp, -50V, -1A, Sot-23 | Newark Electronics |
TRANSISTOR, PNP, -50V, -1A, SOT-23 | element14 |
Trans GP BJT PNP 50V 1A 3-Pin CPH T/R | Avnet Silica |
Bipolar Transistors - BJT BIP PNP 1A 50V | Future Electronics |
ON Semi CPH3116-TL-E PNP Bipolar Transistor, 1 A, 50 V, 3-Pin CPH | ON Semiconductor CPH3116-TL-E | RS Americas |
Where can I find additional details, specifications and documents for a CPH3116-TL-E?
Additional datasheets, footprints and schematics for CPH3116-TL-E are listed on our Part Details page. You can also find images and similar parts to CPH3116-TL-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPH3116-TL-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPH3116-TL-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPH3116-TL-E fall under?
The CPH3116-TL-E is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to CPH3116-TL-E when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPH3116-TL-E you can contact the distributor directly for product support, shipping queries etc.
Is the CPH3116-TL-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CPH3116-TL-E have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for CPH3116-TL-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPH3116-TL-E often in real-time on the comparison pages.
What if I can't find stock of CPH3116-TL-E?
You can fill out our help required form which you can use to request a quote for CPH3116-TL-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.