Status: | Unknown |
---|---|
Series: | CP600 Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 50V |
Forward Current If(AV) | 6A |
Bridge Rectifier Case Style | - |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 125°C |
Product Range | CP600 Series |
SVHC | No SVHC (07-Jul-2017) |
Ambient Temperature Ta | 50°C |
Body Height Max | 6.86mm |
Diode Mounting Type | Through Hole |
Diode Type | Bridge Rectifier |
External Depth | 15.75mm |
External Length / Height | 6.86mm |
External Width | 15.75mm |
Flammability Rating | UL94V-0 |
Forward Surge Current Ifsm Max | 125A |
Height | 6.86mm |
Input Voltage | 35V |
Lead Diameter | 1.01mm |
Lead Length | 19.1mm |
Lead Spacing | 11.3mm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Output Current Max | 6A |
RMS Input Voltage | 35V |
Bridge Rectifier, Single Phase, 6A, 50V, Though Hole | Newark Electronics |
BRIDGE RECTIFIER, 6A, 50V | element14 |
Where can I find additional details, specifications and documents for a CP600?
Additional datasheets, footprints and schematics for CP600 are listed on our Part Details page. You can also find images and similar parts to CP600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP600 fall under?
The CP600 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to CP600 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP600 you can contact the distributor directly for product support, shipping queries etc.
Is the CP600 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP600 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CP600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP600 often in real-time on the comparison pages.
What if I can't find stock of CP600?
You can fill out our help required form which you can use to request a quote for CP600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.