Status: | Unknown |
---|---|
Series: | CMF Series |
RoHS: | Unknown |
Prices starting from US$0.09
Resistance | 33.2kohm |
---|---|
Product Range | CMF Series |
Power Rating | 500mW |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 250V |
Resistor Element Type | Metal Film |
Vishay 33.2kO 0.5W Metal Film Resistor â–’1% â–’50ppm/â–‘C CMF5533K200FHEB | Future Electronics |
Metal Film Resistor, 33.2 Kohm, 500 Mw, 1% | Newark Electronics |
Res Metal Film 33.2K Ohm 1% 1/2W ±50ppm/°C Conformal AXL Thru-Hole T/R | Avnet America |
Resistor | RS Americas |
METAL FILM RESISTOR, 33.2 KOHM, 500 MW, 1% | element14 |
Where can I find additional details, specifications and documents for a CMF5533K200FHEB?
Additional datasheets, footprints and schematics for CMF5533K200FHEB are listed on our Part Details page. You can also find images and similar parts to CMF5533K200FHEB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMF5533K200FHEB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMF5533K200FHEB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMF5533K200FHEB fall under?
The CMF5533K200FHEB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CMF5533K200FHEB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMF5533K200FHEB you can contact the distributor directly for product support, shipping queries etc.
Is the CMF5533K200FHEB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMF5533K200FHEB have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for CMF5533K200FHEB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMF5533K200FHEB often in real-time on the comparison pages.
What if I can't find stock of CMF5533K200FHEB?
You can fill out our help required form which you can use to request a quote for CMF5533K200FHEB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.