Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.75
|
No stock
|
Buy Now | |
TTI Europe
from US$0.62
|
18,500
in stock
|
Buy Now | |
Electro Enterprises
from US$0.43
|
10,493
in stock
|
Buy Now | |
TE Store
from US$1.60
|
5,461
in stock
|
Buy Now | |
Heilind Electronics
from US$0.87
|
4,687
in stock
|
Buy Now | |
Powell Electronics
from US$0.63
|
2,972
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.87
|
1,093
in stock
|
Buy Now | |
Newark Electronics
from US$187.98
|
1
in stock
|
Buy Now | |
element14
from US$193.27
|
1
in stock
|
Buy Now | |
Farnell
from US$201.49
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now | |
RS Americas
from US$0.97
|
-
|
Buy Now |
Marker Type | - |
---|---|
Legend | Blank |
Legend Colour | - |
Marker Colour | White |
Marker Dimensions | 12.7mm x 50.8mm |
Cable Diameter Max | - |
Cable Diameter Min | 12.5mm |
Marker Material | PO (Polyolefin) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Cable Markers |
Body Material | PO (Polyolefin) |
Colour | White |
For Use With | Cable and Wire |
Label Size | 12.7 x 50.8mm |
Material | Polyolefin |
CM-SCE-TP-1/2-4H-9 | TTI Europe |
CM-SCE-TP-1/2-4H-9 Printable Tag Grade: Military Operating Temperature Range: -55 – 135 °C Operating Temperature Range: -67 – 275 °F Primary Product Color: White Military Max Temp: -55 – 135 °C | Cm-Sce-Tp Military Grade Marker | Part Number: CM-SCE-TP-1/2-4H-9 | Internal Number: E17344-000 | Alias Number: 3-1200929-7 | White | TE Connectivity | TE Store |
E17344-000 3-1200929-7 CM-SCE-TP-1/2-4H-9 | Heilind Electronics |
Cable Id Markers | Newark Electronics |
CABLE ID MARKERS | element14 |
Heatshrink Marker CM-SCE-TP-1/2-4H-9 | RS |
Cable Accessories Marker Tag Polyolefin White | Avnet America |
Raychem, RAYCHEM: Military grade, cable marker,1/2in,4 hole, wht (250 pcs 1 pk) | TE Connectivity CM-SCE-TP-1/2-4H-9 | RS Americas |
Where can I find additional details, specifications and documents for a CM-SCE-TP-1/2-4H-9?
Additional datasheets, footprints and schematics for CM-SCE-TP-1/2-4H-9 are listed on our Part Details page. You can also find images and similar parts to CM-SCE-TP-1/2-4H-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM-SCE-TP-1/2-4H-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM-SCE-TP-1/2-4H-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM-SCE-TP-1/2-4H-9 fall under?
The CM-SCE-TP-1/2-4H-9 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to CM-SCE-TP-1/2-4H-9 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM-SCE-TP-1/2-4H-9 you can contact the distributor directly for product support, shipping queries etc.
Is the CM-SCE-TP-1/2-4H-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM-SCE-TP-1/2-4H-9 have stock available?
Authorised distributors including TTI Europe, Electro Enterprises, TE Store, Heilind Electronics and Powell Electronics have stock available or on a lead time for CM-SCE-TP-1/2-4H-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM-SCE-TP-1/2-4H-9 often in real-time on the comparison pages.
What if I can't find stock of CM-SCE-TP-1/2-4H-9?
You can fill out our help required form which you can use to request a quote for CM-SCE-TP-1/2-4H-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.