Status: | Active |
---|---|
Series: | CL220 |
RoHS: | Compliant |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.13
|
2,000
in stock
|
Buy Now | |
Microchip Technology
from US$1.06
|
13,442
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
2,000
in stock
|
Buy Now | |
element14
from US$1.20
|
2,000
in stock
|
Buy Now | |
RS Americas
from US$1.25
|
1,998
in stock
|
Buy Now | |
Avnet America
from US$1.47
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
5.0 to 220V operating range (VA-B) |
20mA ±10% at 5.0 - 160V |
0.01% / °C typical temperature coefficient |
Available in TO-252 (D-PAK) and TO-220 packages |
Can be paralleled for higher current |
+Vin min (V) | 5.0 |
---|---|
+Vin max (V) | 220 |
Vout min (V) | 5.0 |
Vout max (V) | 220 |
Output Current (mA) | 20 |
Dimming | External FET |
Parallelable | Yes |
Package | DPAK, TO-220 |
Pins | Packaging | 3 | DPAK |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (2000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.42 |
Shipping Weight (kg) | 0.501 |
Lead Count | 3 |
Package Type | DPAK |
Soldering Composition | Matte Tin |
SIMPLE, 220V, 20mA, TEMPERATURE-COMPENSATED, CONSTANT CURRENT LED DRIVER IC | Microchip Technology |
Simple, 220V, 20Ma, Temperature-Compensa | Newark Electronics |
SIMPLE, 220V, 20MA, TEMPERATURE-COMPENSA | element14 |
3 DPAK T/RSIMPLE, 220V, 20mA, TEMPERATURE-COMPENSATED, CONSTANT CURRENT LED DRI | Microchip Technology Inc. CL220K4-G | RS Americas |
LED DRVR 1-CH External FET 220V 0.025A 3-Pin DPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a CL220K4-G?
Additional datasheets, footprints and schematics for CL220K4-G are listed on our Part Details page. You can also find images and similar parts to CL220K4-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL220K4-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL220K4-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL220K4-G fall under?
The CL220K4-G is listed under LED Lighting Components > LED Driver ICs > LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to CL220K4-G when available in the LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL220K4-G you can contact the distributor directly for product support, shipping queries etc.
Is the CL220K4-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for CL220K4-G have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for CL220K4-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL220K4-G often in real-time on the comparison pages.
What if I can't find stock of CL220K4-G?
You can fill out our help required form which you can use to request a quote for CL220K4-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.