Status: | Unknown |
---|---|
Series: | CK05 Series MIL-C-11015/18 |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
357
in stock
|
Buy Now | |
element14
from US$0.33
|
357
in stock
|
Buy Now | |
Farnell
from US$0.32
|
357
in stock
|
Buy Now | |
Future Electronics
from US$0.82
|
-
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now |
Capacitance | 68pF |
---|---|
Voltage Rating | 200V |
Product Range | CK05 Series MIL-C-11015/18 |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Cap, 68Pf, 200V, 10%, X7R | Newark Electronics |
CAP, 68PF, 200V, 10%, X7R | element14 |
Status: | Unknown |
---|---|
Series: | CK05 Series |
RoHS: | Unknown |
Capacitance | 68pF |
---|---|
Voltage Rating | 200V |
Product Range | CK05 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5mm |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Capacitor, Ceramic | RS |
Cap Ceramic 68pF 200V X7R 10% Radial 5.08mm 125â–‘C Bulk | Future Electronics |
Multilayer Ceramic Capacitor, 68 pF, 200 V, ± 10%, X7R, Radial Leaded | Avnet America |
Capacitor, Ceramic, 200 WVDC, +/- 10, CK05, +15, -25%, Radial Leaded | AVX CK05BX680K | RS Americas |
Where can I find additional details, specifications and documents for a CK05BX680K?
Additional datasheets, footprints and schematics for CK05BX680K are listed on our Part Details page. You can also find images and similar parts to CK05BX680K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CK05BX680K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CK05BX680K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CK05BX680K fall under?
The CK05BX680K is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CK05BX680K when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CK05BX680K you can contact the distributor directly for product support, shipping queries etc.
Is the CK05BX680K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CK05BX680K have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for CK05BX680K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CK05BX680K often in real-time on the comparison pages.
What if I can't find stock of CK05BX680K?
You can fill out our help required form which you can use to request a quote for CK05BX680K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.