Status: | Unknown |
---|---|
Series: | CH, CHA |
RoHS: | Compliant |
Operating frequency 70 GHz |
AEC-Q200 qualified (CHA02016 flip chip only) |
Thin film microwave resistors |
Application Notes |
---|
アプリケーションノート |
Application Note |
Datasheet |
---|
CH, CHA |
General Information |
---|
CHKIT |
Support Tools |
---|
Why It Matters |
Did You Know - CH Series |
Infographic - CH |
Capabilities and Custom Options |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | Yes |
GREEN | Yes |
Ch 0402 200U 2% F Pt E2 /Paper Tape |Vishay CH0402-200RGFPT | Newark Electronics |
Res Thin Film 0402 200 Ohm 2% 1/20W ±100ppm/°C Molded SMD Paper T/R | Avnet America |
Vishay SMD Resistor 50mW, 200Ohm, 2%, 0402 | Distrelec |
RESISTORS, 0402, 200R | Farnell |
Where can I find additional details, specifications and documents for a CH0402-200RGFPT?
Additional datasheets, footprints and schematics for CH0402-200RGFPT are listed on our Part Details page. You can also find images and similar parts to CH0402-200RGFPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CH0402-200RGFPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CH0402-200RGFPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CH0402-200RGFPT fall under?
The CH0402-200RGFPT is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CH0402-200RGFPT when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CH0402-200RGFPT you can contact the distributor directly for product support, shipping queries etc.
Is the CH0402-200RGFPT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for CH0402-200RGFPT have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Distrelec and Farnell have stock available or on a lead time for CH0402-200RGFPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CH0402-200RGFPT often in real-time on the comparison pages.
What if I can't find stock of CH0402-200RGFPT?
You can fill out our help required form which you can use to request a quote for CH0402-200RGFPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.