Status: | Unknown |
---|---|
Series: | CGPT Series |
RoHS: | Unknown |
Prices starting from US$4.79
Shrink Ratio | 3 |
---|---|
I.D. Supplied - Imperial | 0.945" |
I.D. Supplied - Metric | 24mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 196.9ft |
Length - Metric | 60m |
I.D. Recovered Max - Imperial | 0.315" |
I.D. Recovered Max - Metric | 8mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | CGPT Series |
SVHC | No SVHC (27-Jun-2018) |
CGPT-24/8-0-SP | TTI Europe |
Heat-Shrink Tubing, 3:1, 24Mm, Black | Newark Electronics |
HEAT-SHRINK TUBING, 3:1, 24MM, BLACK | element14 |
HEAT-SHRINK TUBING, 3: 1, 24MM, BLACK | Farnell |
Heatshrinkable Tubing | WireMasters |
Heat Shrink Tubing, Flexible, Flame Retardant, 3:1, 0.945 ", 24 mm, Black, 196.8 ft, 60 m | Avnet America |
Where can I find additional details, specifications and documents for a CGPT-24/8-0-SP?
Additional datasheets, footprints and schematics for CGPT-24/8-0-SP are listed on our Part Details page. You can also find images and similar parts to CGPT-24/8-0-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CGPT-24/8-0-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CGPT-24/8-0-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CGPT-24/8-0-SP fall under?
The CGPT-24/8-0-SP is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to CGPT-24/8-0-SP when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CGPT-24/8-0-SP you can contact the distributor directly for product support, shipping queries etc.
Is the CGPT-24/8-0-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CGPT-24/8-0-SP have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and WireMasters have stock available or on a lead time for CGPT-24/8-0-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CGPT-24/8-0-SP often in real-time on the comparison pages.
What if I can't find stock of CGPT-24/8-0-SP?
You can fill out our help required form which you can use to request a quote for CGPT-24/8-0-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.