Status: | Unknown |
---|---|
Series: | CFR Series |
RoHS: | Unknown |
Prices starting from US$0.0085
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0175
|
40,290
in stock
|
Buy Now | |
Newark Electronics
from US$0.0210
|
6,175
in stock
|
Buy Now | |
element14
from US$0.0161
|
6,175
in stock
|
Buy Now | |
Farnell
from US$0.0149
|
6,175
in stock
|
Buy Now | |
Chip One Stop
from US$0.0085
|
4,798
in stock
|
Buy Now | |
RS Americas
from US$0.0310
|
-
|
Buy Now | |
TE Store
from US$0.08
|
-
|
Buy Now |
Resistance | 10ohm |
---|---|
Product Range | CFR Series |
Power Rating | 500mW |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 350V |
Resistor Element Material | Carbon Film |
Temperature Coefficient | ± 350ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
CFR50 carbon film resistor,10R 0.5W | RS |
Res, 10R, 0.5W, 350V, Axial Rohs Compliant: Yes |Neohm Te Connectivity CFR50J10R | Newark Electronics |
RES, 10R, 0.5W, 350V, AXIAL | element14 |
Resistor, Carbon Film, Res 10 Ohms, Pwr-Rtg 0.66 W, Tol 5%, Axial | TE Connectivity CFR50J10R | RS Americas |
Special Order: CFR50 5% 10R Resistance Value: 10 Ω Element Type: Carbon Film Thin Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 9 x 3 mm Through-Hole Resistor | 10 Ω Carbon Film General Purpose Resistor | Part Number: CFR50J10R | Internal Number: 1-1623932-1 | Alias Number: CFR50J10RJIT | 9 x 3 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a CFR50J10R?
Additional datasheets, footprints and schematics for CFR50J10R are listed on our Part Details page. You can also find images and similar parts to CFR50J10R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFR50J10R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFR50J10R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFR50J10R fall under?
The CFR50J10R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CFR50J10R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFR50J10R you can contact the distributor directly for product support, shipping queries etc.
Is the CFR50J10R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CFR50J10R have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for CFR50J10R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFR50J10R often in real-time on the comparison pages.
What if I can't find stock of CFR50J10R?
You can fill out our help required form which you can use to request a quote for CFR50J10R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.