Status: | Unknown |
---|---|
Series: | CFR Series |
RoHS: | Unknown |
Prices starting from US$0.0050
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0138
|
3,460
in stock
|
Buy Now | |
RS Americas
from US$0.0330
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0180
|
7,807
in stock
|
Buy Now | |
element14
from US$0.0110
|
7,757
in stock
|
Buy Now | |
Farnell
from US$0.0103
|
7,757
in stock
|
Buy Now | |
Chip One Stop
from US$0.0050
|
7,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0174
|
3,500
in stock
|
Buy Now | |
Avnet America
from US$0.0123
|
-
|
Buy Now | |
Distrelec
from US$0.0107
|
-
|
Buy Now | |
TTI Europe
from US$0.0160
|
-
|
Buy Now | |
TE Store
from US$0.06
|
-
|
Buy Now |
Resistance | 120ohm |
---|---|
Product Range | CFR Series |
Power Rating | 330mW |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 250V |
Resistor Element Material | Carbon Film |
Temperature Coefficient | -450ppm/°C to 0ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Resistor, Carbon Film, Res 120 Ohms, Pwr-Rtg 0.33 W, Tol 5%, Axial | TE Connectivity CFR25J120R | RS Americas |
Through Hole Carbon Film Resistor, Cfr Series, 120 Ohm, 330 Mw, - 5%, 250 V, Axial Leaded Rohs Compliant: Yes |Te Connectivity CFR25J120R | Newark Electronics |
RES, 120R, 5%, 330MW, AXIAL, CARBON FILM | element14 |
Film Resistors - Through Hole 120Ohm 1/3W 1200PPM | Rapid Electronics |
CFR25 Carbon Film Resistor 120R 0.33W 5% | RS |
Resistor, 120 Ohm, ± 5%, 330 mW, Axial Leaded, Carbon Film, High Reliability | Avnet America |
TE Connectivity - AMP Carbon Film Resistor 120Ohm 0.33W | Distrelec |
120 OHM 5% .33W | TTI Europe |
Special Order: CFR25 5% 120R Resistance Value: 120 Ω Element Type: Thin Film Carbon Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 6.8 x 2.5 mm Through-Hole Resistor | 120 Ω Thin Film General Purpose Resistor | Part Number: CFR25J120R | Internal Number: 1-1623930-0 | Alias Number: CFR25J120RJIT | 6.8 x 2.5 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a CFR25J120R?
Additional datasheets, footprints and schematics for CFR25J120R are listed on our Part Details page. You can also find images and similar parts to CFR25J120R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFR25J120R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFR25J120R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFR25J120R fall under?
The CFR25J120R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CFR25J120R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFR25J120R you can contact the distributor directly for product support, shipping queries etc.
Is the CFR25J120R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CFR25J120R have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for CFR25J120R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFR25J120R often in real-time on the comparison pages.
What if I can't find stock of CFR25J120R?
You can fill out our help required form which you can use to request a quote for CFR25J120R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.