Status: | Unknown |
---|---|
Series: | CDR Series |
RoHS: | Unknown |
Capacitance | 10000pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CDR Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
CDR31 Series 0805 10000 pF 50 V ▒10 % Tolerance SMT Military Ceramic Capacitor | Future Electronics |
Cap Ceramic 0.01uF 50V X7R 10% SMD 0805 (0.01%FR) 125°C Bulk | Avnet America |
CAP, 0.01µF, 50V, 10%, X7R, 0805 | element14 |
MILITARY QPL CAPACITOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
Cap 0.01Uf 50Vdc X7R 10% Smd 0805 0.01% Rohs Compliant: No |Kemet CDR31BX103AKSR | Newark Electronics |
Where can I find additional details, specifications and documents for a CDR31BX103AKSR?
Additional datasheets, footprints and schematics for CDR31BX103AKSR are listed on our Part Details page. You can also find images and similar parts to CDR31BX103AKSR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDR31BX103AKSR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDR31BX103AKSR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDR31BX103AKSR fall under?
The CDR31BX103AKSR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CDR31BX103AKSR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDR31BX103AKSR you can contact the distributor directly for product support, shipping queries etc.
Is the CDR31BX103AKSR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDR31BX103AKSR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Richardson RFPD have stock available or on a lead time for CDR31BX103AKSR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDR31BX103AKSR often in real-time on the comparison pages.
What if I can't find stock of CDR31BX103AKSR?
You can fill out our help required form which you can use to request a quote for CDR31BX103AKSR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.