Status: | Unknown |
---|---|
Series: | CD4000 LOGIC Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
180
in stock
|
Buy Now | |
Texas Instruments
from US$0.15
|
265,549
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
154
in stock
|
Buy Now | |
element14
from US$0.28
|
154
in stock
|
Buy Now | |
Farnell
from US$0.30
|
154
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
1
in stock
|
Buy Now |
No. of Inputs | 6 |
---|---|
Output Current | 6.8mA |
Propagation Delay | 140ns |
No. of Pins | 16Pins |
Logic Case Style | DIP |
Supply Voltage Min | 5V |
Supply Voltage Max | 18V |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Logic Type | Voltage Level Translator |
Product Range | CD4000 LOGIC Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4504 |
IC Generic Number | 4504 |
IC Output Type | CMOS |
Input Current Max | 1µA |
Logic Function Number | 4504 |
Logic IC Base Number | 4504 |
Logic IC Function | Hex Voltage-Level Shifter |
Operating Temperature Range | -55°C to +125°C |
Power Dissipation Ptot Max | 500mW |
Supply Voltage Range | 5V to 18V |
Termination Type | Through Hole |
CMOS Hex Voltage-Level Shifter for TTL-to-CMOS or CMOS-to-CMOS Operation | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
Voltage Level Shifter CMOS/TTL to CMOS | RS |
Ic, Level Shifter, 140Ns, 0.06A, Dip-16 | Newark Electronics |
IC, LEVEL SHIFTER, 140NS, 0.06A, DIP-16 | element14 |
Where can I find additional details, specifications and documents for a CD4504BE?
Additional datasheets, footprints and schematics for CD4504BE are listed on our Part Details page. You can also find images and similar parts to CD4504BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4504BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4504BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4504BE fall under?
The CD4504BE is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to CD4504BE when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4504BE you can contact the distributor directly for product support, shipping queries etc.
Is the CD4504BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4504BE have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for CD4504BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4504BE often in real-time on the comparison pages.
What if I can't find stock of CD4504BE?
You can fill out our help required form which you can use to request a quote for CD4504BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.