Status: | Unknown |
---|---|
Series: | CD4000 LOGIC Series |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.07
|
25
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.58
|
129
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
25
in stock
|
Buy Now | |
element14
from US$0.99
|
25
in stock
|
Buy Now | |
Texas Instruments
from US$0.33
|
-
|
Buy Now |
Logic Family / Base Number | CD4503 |
---|---|
Logic Device Type | Buffer Non Inverting |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | CD4000 |
Logic IC Base Number | 4503, 4503 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | CD4000 LOGIC Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4503 |
Logic IC Function | Hex Non-Inverting Buffer with 3-State Output |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Through Hole |
IC: digital | Transfer Multisort Elektronik |
Ic, Buffer/Driver/Receiver | Newark Electronics |
IC, BUFFER/DRIVER/RECEIVER | element14 |
6-ch, 3-V to 18-V buffers | Texas Instruments |
Where can I find additional details, specifications and documents for a CD4503BE?
Additional datasheets, footprints and schematics for CD4503BE are listed on our Part Details page. You can also find images and similar parts to CD4503BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4503BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4503BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4503BE fall under?
The CD4503BE is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to CD4503BE when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4503BE you can contact the distributor directly for product support, shipping queries etc.
Is the CD4503BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4503BE have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for CD4503BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4503BE often in real-time on the comparison pages.
What if I can't find stock of CD4503BE?
You can fill out our help required form which you can use to request a quote for CD4503BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.