Status: | Unknown |
---|---|
Series: | CD4000 LOGIC Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
No stock
|
Buy Now | |
Avnet America
from US$0.13
|
635
in stock
|
Buy Now | |
Micros
from US$0.24
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
409
in stock
|
Buy Now | |
Schukat Electronic
from US$0.27
|
350
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
-
|
Buy Now | |
element14
from US$0.46
|
-
|
Buy Now | |
Texas Instruments
from US$0.24
|
-
|
Buy Now |
Logic Family / Base Number | CD40175 |
---|---|
Flip-Flop Type | D |
Propagation Delay | 70ns |
Frequency | 14MHz |
Output Current | 6.8mA |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Trigger Type | Positive Edge |
IC Output Type | Complementary |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | CD4000 |
Logic IC Base Number | 40175, 40175 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | CD4000 LOGIC Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Function | Quad D-Type Flip-Flop |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Through Hole |
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin PDIP Tube | Avnet America |
Quad D-Type Flip-Flop | Micros |
IC: digital | Transfer Multisort Elektronik |
Quad D FF (74C175) DIP16 | Schukat Electronic |
16 Lead Pdip Rohs Compliant: Yes |TEXAS INSTRUMENTS CD40175BE. | Newark Electronics |
CMOS Quad D-Type Flip-Flop | Texas Instruments |
Where can I find additional details, specifications and documents for a CD40175BE?
Additional datasheets, footprints and schematics for CD40175BE are listed on our Part Details page. You can also find images and similar parts to CD40175BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD40175BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD40175BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD40175BE fall under?
The CD40175BE is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to CD40175BE when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD40175BE you can contact the distributor directly for product support, shipping queries etc.
Is the CD40175BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD40175BE have stock available?
Authorised distributors including Avnet America, Micros, Transfer Multisort Elektronik, Schukat Electronic and Newark Electronics have stock available or on a lead time for CD40175BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD40175BE often in real-time on the comparison pages.
What if I can't find stock of CD40175BE?
You can fill out our help required form which you can use to request a quote for CD40175BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.