Status: | Unknown |
---|---|
Series: | CCR Series |
RoHS: | Unknown |
Resistance | 8.2ohm |
---|---|
Product Range | CCR Series |
Power Rating | 2W |
Resistance Tolerance | ± 10% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 400V |
Resistor Element Material | Ceramic |
Temperature Coefficient | -900ppm/°C ± 300ppm/°C |
Automotive Qualification Standard | - |
External Length / Height | 7mm |
External Width | 19mm |
Lead Diameter | 0.8mm |
Lead Length | 38mm |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +200°C |
Resistor Mounting | Through Hole |
Withstand Voltage | 800V |
Through Hole Ceramic Resistor, Ccr Series, 8.2 Ohm, 2 W, - 10%, 400 V, Axial Leaded |Cgs Te Connectivity CCR28R2KB | Newark Electronics |
Special Order: CCR2 8R2 10% Resistance Value: 8.2 Ω Element Type: Ceramic Composition Resistor Type: Power Resistor Passive Component Tolerance: 10 % Passive Component Dimensions: 19 x 7 mm Through-Hole Resistor | 8.2 Ω Ceramic Composition Power Resistor 10 % | Part Number: CCR28R2KB | Internal Number: 2-1623720-3 | 19 x 7 mm | TE Connectivity | TE Store |
RES, 8R2, 10%, 2W, AXIAL, CERAMIC | Farnell |
Where can I find additional details, specifications and documents for a CCR28R2KB?
Additional datasheets, footprints and schematics for CCR28R2KB are listed on our Part Details page. You can also find images and similar parts to CCR28R2KB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCR28R2KB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCR28R2KB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCR28R2KB fall under?
The CCR28R2KB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CCR28R2KB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCR28R2KB you can contact the distributor directly for product support, shipping queries etc.
Is the CCR28R2KB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCR28R2KB have stock available?
Authorised distributors including Newark Electronics, TE Store and Farnell have stock available or on a lead time for CCR28R2KB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCR28R2KB often in real-time on the comparison pages.
What if I can't find stock of CCR28R2KB?
You can fill out our help required form which you can use to request a quote for CCR28R2KB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.