Status: | Unknown |
---|---|
Series: | CCR Series |
RoHS: | Unknown |
Prices starting from US$1.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.72
|
205
in stock
|
Buy Now | |
Distrelec
from US$1.93
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.19
|
1,244
in stock
|
Buy Now | |
element14
from US$1.28
|
1,244
in stock
|
Buy Now | |
Farnell
from US$1.28
|
1,244
in stock
|
Buy Now | |
Avnet America
from US$1.48
|
-
|
Buy Now | |
RS Americas
from US$1.75
|
-
|
Buy Now | |
TE Store
from US$4.69
|
-
|
Buy Now |
Resistance | 220ohm |
---|---|
Product Range | CCR Series |
Power Rating | 2W |
Resistance Tolerance | ± 10% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 400V |
Resistor Element Material | Ceramic |
Temperature Coefficient | -1300ppm/°C ± 300ppm/°C |
Automotive Qualification Standard | - |
External Length / Height | 7mm |
External Width | 19mm |
Lead Diameter | 0.8mm |
Lead Length | 38mm |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +200°C |
Resistor Mounting | Through Hole |
Withstand Voltage | 800V |
TE Connectivity - AMP Ceramic Resistor CCR2 220R 10% | Distrelec |
Res, 220R, 2W, Axial, Ceramic Rohs Compliant: Yes |Cgs Te Connectivity CCR2220RKB | Newark Electronics |
RES, 220R, 2W, AXIAL, CERAMIC | element14 |
High surge ceramic resistor,220R 2W | RS |
Resistor, 220 Ohm, ± 10%, 2 W, Axial Leaded, Ceramic Composition, Pulse Withstanding | Avnet America |
Resistor, Ceramic Composition, Res 220 Ohms, Pwr-Rtg 2 W, Tol 10%,Axial | TE Connectivity CCR2220RKB | RS Americas |
Special Order: CCR2 220R 10% Resistance Value: 220 Ω Element Type: Ceramic Composition Resistor Type: Power Resistor Passive Component Tolerance: 10 % Passive Component Dimensions: 19 x 7 mm Through-Hole Resistor | 220 Ω Ceramic Composition Power Resistor 10 % | Part Number: CCR2220RKB | Internal Number: 1623720-5 | 19 x 7 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a CCR2220RKB?
Additional datasheets, footprints and schematics for CCR2220RKB are listed on our Part Details page. You can also find images and similar parts to CCR2220RKB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCR2220RKB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCR2220RKB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCR2220RKB fall under?
The CCR2220RKB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CCR2220RKB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCR2220RKB you can contact the distributor directly for product support, shipping queries etc.
Is the CCR2220RKB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCR2220RKB have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for CCR2220RKB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCR2220RKB often in real-time on the comparison pages.
What if I can't find stock of CCR2220RKB?
You can fill out our help required form which you can use to request a quote for CCR2220RKB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.