Status: | Unknown |
---|---|
Series: | CCR Series |
RoHS: | Unknown |
Resistance | 120kohm |
---|---|
Product Range | CCR Series |
Power Rating | 2W |
Resistance Tolerance | ± 10% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 400V |
Resistor Element Material | Ceramic |
Temperature Coefficient | -1300ppm/°C ± 300ppm/°C |
Automotive Qualification Standard | - |
External Length / Height | 7mm |
External Width | 19mm |
Lead Diameter | 0.8mm |
Lead Length | 38mm |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +200°C |
Resistor Mounting | Through Hole |
Withstand Voltage | 800V |
CCR2 120K 10% Resistance Value: 120K Ω Element Type: Ceramic Composition Resistor Type: Power Resistor Passive Component Tolerance: 10 % Passive Component Dimensions: 19 x 7 mm Through-Hole Resistor | 120K Ω Ceramic Composition Power Resistor 10 % | Part Number: CCR2120KKB | Internal Number: 3-1623720-1 | 19 x 7 mm | TE Connectivity | TE Store |
Ccr2 120K 10% |Cgs Te Connectivity CCR2120KKB | Newark Electronics |
Resistor, 120 kOhm, ± 10%, 2 W, Axial Leaded, Ceramic Composition, Pulse Withstanding | Avnet America |
RES, 120K, 10%, 2W, AXIAL, CERAMIC | Farnell |
Where can I find additional details, specifications and documents for a CCR2120KKB?
Additional datasheets, footprints and schematics for CCR2120KKB are listed on our Part Details page. You can also find images and similar parts to CCR2120KKB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCR2120KKB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCR2120KKB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCR2120KKB fall under?
The CCR2120KKB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CCR2120KKB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCR2120KKB you can contact the distributor directly for product support, shipping queries etc.
Is the CCR2120KKB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCR2120KKB have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for CCR2120KKB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCR2120KKB often in real-time on the comparison pages.
What if I can't find stock of CCR2120KKB?
You can fill out our help required form which you can use to request a quote for CCR2120KKB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.