CC2592RGVT Semiconductors - ICs by Texas Instruments

RF/IF AMP 24DB 2.4GHZ-2.4835GHZ VQFN

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.57

Distributor Stock
Logo for Farnell
Farnell
from US$3.56
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.57
960
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.19
-
Buy Now
Logo for element14
element14
from US$4.10
-
Buy Now

Specifications

Frequency Min 2.4GHz
Frequency Max 2.4835GHz
Gain 24dB
Noise Figure Typ 4.7dB
RF IC Case Style VQFN
No. of Pins 16Pins
Supply Voltage Min 2V
Supply Voltage Max 3.7V
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

2.4 GHz range extender with up to +22 dBm output power | Texas Instruments
Rf/If Amp, 24Db, 2.4Ghz-2.4835Ghz, Vqfn | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CC2592RGVT?

Additional datasheets, footprints and schematics for CC2592RGVT are listed on our Part Details page. You can also find images and similar parts to CC2592RGVT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CC2592RGVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2592RGVT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CC2592RGVT fall under?

The CC2592RGVT is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.

Can I view similar or alternative parts?

You can view similar parts to CC2592RGVT when available in the RF range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CC2592RGVT you can contact the distributor directly for product support, shipping queries etc.

Is the CC2592RGVT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CC2592RGVT have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for CC2592RGVT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CC2592RGVT often in real-time on the comparison pages.

What if I can't find stock of CC2592RGVT?

You can fill out our help required form which you can use to request a quote for CC2592RGVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay