Status: | Active |
---|---|
Series: | CAV24C04 |
RoHS: | Compliant |
Prices starting from US$0.20
Automotive Temperature Grade 1 (-40°C to +125°C) |
2.5 V to 5.5 V Supply Voltage Range |
These Devices are PbFree, Halogen Free/BFR Free and are RoHS Compliant |
Supports Standard and Fast I2C Protocol |
16-Byte Page Write Buffer |
Hardware Write Protection for Entire Memory |
CAV Prefix for Automotive and Other Applications Requiring Site and Change Control |
Schmitt Triggers and Noise Suppression Filters on I2C Bus Inputs (SCL and SDA) |
Low power CMOS Technology |
1,000,000 Program/Erase Cycles |
100 Year Data Retention |
Benefits |
---|
Allows the use in safety critical application. |
Single power supply from 2.5V to 5.5V. Functional over the entire Temperature range. |
Space-Efficient Packaging |
Applications |
---|
Door module |
Immobilizer unit |
Fan control unit |
Light management unit |
Engine Start/Stop control unit |
ABS/ESP (Electronic Stability Program) |
Body computer & energy management unit |
End Products |
---|
Seat control unit |
Wiper module |
Park assist unit |
Electronic parking brake |
Engine control unit |
Airbag |
Integrated navigation and infotainment systems |
Description | CAV24C04 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Type | Serial |
Density | 4 kb |
Organization | 512 x 8 |
Data Transmission Standard | I2C |
fcycle Max (kHz) | 400 |
tACC Max ns | 900 |
VCC Min (V) | 2.5 |
VCC Max (V) | 5.5 |
Istandby Max (µA) | 5 |
Iact Max (mA) | 2 |
T Min (°C) | -40 |
T Max (°C) | 125 |
Package Type | SOIC-8 |
4-Kb I2C Cmos Serial Eeprom Memory - Automotive Grade/Reel |Onsemi CAV24C04WE-GT3 | Newark Electronics |
CAV24C04 Series 4-Kbit (512 x 8) 3.3 / 5 V Serial-I2C EEPROM - SOIC-8 | Future Electronics |
EEPROM Serial-I2C 4K-bit 512 x 8 3.3V/5V 8-Pin SOIC N T/R | Avnet America |
SERIAL EEPROM, 4KBIT, 400KHZ, SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a CAV24C04WE-GT3?
Additional datasheets, footprints and schematics for CAV24C04WE-GT3 are listed on our Part Details page. You can also find images and similar parts to CAV24C04WE-GT3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAV24C04WE-GT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAV24C04WE-GT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAV24C04WE-GT3 fall under?
The CAV24C04WE-GT3 is listed under Timing, Logic & Memory > Memory > EEPROM Memory.
Can I view similar or alternative parts?
You can view similar parts to CAV24C04WE-GT3 when available in the EEPROM Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAV24C04WE-GT3 you can contact the distributor directly for product support, shipping queries etc.
Is the CAV24C04WE-GT3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CAV24C04WE-GT3 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for CAV24C04WE-GT3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAV24C04WE-GT3 often in real-time on the comparison pages.
What if I can't find stock of CAV24C04WE-GT3?
You can fill out our help required form which you can use to request a quote for CAV24C04WE-GT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.