Status: | Active |
---|---|
Series: | CAT823 |
RoHS: | Compliant |
Automatically Restarts Microprocessor after Power Failure |
Monitors Pushbutton for Eexternal Override |
Accurate Under Voltage System Monitoring |
Brownout Detection System Reset for use with 3.0, 3.3, and 5.0 Volt Systems |
Pin and Function Compatible with the MAX823/24/25 Products |
Operating Range from -40°C to +85°C |
Available in TSOT-23 5-lead and SC-70 Packages |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Applications |
---|
Microprocessor and Microcontroller Based Systems |
Control Systems |
Portable Equipment |
End Products |
---|
Intelligent Instruments |
Critical μP Monitors |
Description | CAT823 |
---|---|
Compliance | Pb-free Halide free |
Voltages Monitored | 1 |
VCC Max (V) | 5.5 |
V(TO) Typ (V) | 2.19 |
IQ Typ (µA) | 6 |
Reset Active State | Low |
Reset Timer | Yes |
Manual Reset | Yes |
Watchdog Timer | Yes |
Package Type | TSOT-23-5 |
System Supervisor, 2.19V, Tsot-23-5 | Newark Electronics |
Volt Supervisor Monitor 3V/3.3V/5V 5-Pin TSOT-23 T/R | Avnet America |
SYSTEM SUPERVISOR, 2.19V, TSOT-23-5 | Farnell |
Where can I find additional details, specifications and documents for a CAT823YTDI-GT3?
Additional datasheets, footprints and schematics for CAT823YTDI-GT3 are listed on our Part Details page. You can also find images and similar parts to CAT823YTDI-GT3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT823YTDI-GT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT823YTDI-GT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT823YTDI-GT3 fall under?
The CAT823YTDI-GT3 is listed under Power Management > Voltage References & Supervisors > Voltage Supervisors.
Can I view similar or alternative parts?
You can view similar parts to CAT823YTDI-GT3 when available in the Voltage Supervisors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT823YTDI-GT3 you can contact the distributor directly for product support, shipping queries etc.
Is the CAT823YTDI-GT3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CAT823YTDI-GT3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for CAT823YTDI-GT3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT823YTDI-GT3 often in real-time on the comparison pages.
What if I can't find stock of CAT823YTDI-GT3?
You can fill out our help required form which you can use to request a quote for CAT823YTDI-GT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.