Status: | Active |
---|---|
Series: | CAT4104 |
RoHS: | Compliant |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.84
|
No stock
|
Buy Now | |
element14
from US$0.52
|
11,598
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
11,322
in stock
|
Buy Now | |
Farnell
from US$0.52
|
11,322
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
-
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
RS Americas
from US$0.78
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
4 matched LED current sinks up to 175 mA |
Up to 25 V operation on LED pins |
Low dropout Current Source (0.4 V at 175 mA) |
LED current set by external resistor |
High frequency PWM dimming via EN/PWM |
Zero current Shutdown mode |
Thermal shutdown protection |
Applications |
---|
LCD Backlighting |
Architectural Lighting |
End Products |
---|
Automobiles |
Description | CAT4104 |
---|---|
Compliance | Pb-free Halide free |
VI Max (V) | 5.5 |
IO Max (mA) | 700 |
LEDs in Series, Max # | 8 |
LEDs in Parallel, Max # | 4 |
Package Type | TDFN-8 |
CONSTANT CURRENT LED DRIVER, 4-CH, TDFN8 | element14 |
Constant Current Led Driver, 4-Ch, Tdfn8 | Newark Electronics |
4-ch con.current LED Driver 175mA TDFN-8 | RS |
CAT4104 Series 5.5 V 700 mA Quad Channel Constant Current LED Driver - TDFN-8 | Future Electronics |
LED DRVR 3.3V/5V 8-Pin TDFN EP T/R | Avnet America |
CAT4104VP2-GT3 LED Driver IC, 3 - 5.5 V dc 700mA 8-Pin TDFN | ON Semiconductor CAT4104VP2-GT3 | RS Americas |
Where can I find additional details, specifications and documents for a CAT4104VP2-GT3?
Additional datasheets, footprints and schematics for CAT4104VP2-GT3 are listed on our Part Details page. You can also find images and similar parts to CAT4104VP2-GT3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT4104VP2-GT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT4104VP2-GT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT4104VP2-GT3 fall under?
The CAT4104VP2-GT3 is listed under Power Management > LED Drivers > Linear LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to CAT4104VP2-GT3 when available in the Linear LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT4104VP2-GT3 you can contact the distributor directly for product support, shipping queries etc.
Is the CAT4104VP2-GT3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CAT4104VP2-GT3 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Future Electronics have stock available or on a lead time for CAT4104VP2-GT3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT4104VP2-GT3 often in real-time on the comparison pages.
What if I can't find stock of CAT4104VP2-GT3?
You can fill out our help required form which you can use to request a quote for CAT4104VP2-GT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.