Status: | Active |
---|---|
Series: | CAT3200HU2 |
RoHS: | Compliant |
Prices starting from US$0.64
Constant High Frequency (2 MHz) Operation |
Reverse Leakage Protection |
100 mA Output Current |
Regulated Output Voltage (5 V Fixed or Adjustable) |
Soft Start, Slew Rate Control |
Thermal Overload Shutdown Protection |
Low Value External Capacitors (1 µF) |
Foldback Current Overload Protection |
Shutdown Current less than 1 µA |
This Device is Pb-Free, Halogen Free/BFR Free and is RoHS Compliant |
Benefits |
---|
Ideal for handheld and cellular phone applications |
Ideal for power supplies interfacing with peripherals |
Applications |
---|
3 V to 5 V Boost Conversion |
Handheld Portable Devices |
End Products |
---|
White LED Driver |
2.5 V to 3.3 V Boost Conversion |
Description | CAT3200HU2 |
---|---|
Compliance | Pb-free Halide free |
Vin Typ (V) | 2.2 to 4.5 |
Vout Typ (V) | 2.7 to 6 (adj) |
Iout Typ (mA) | 100 |
ICC Max (µA) | 4000 |
fOSC Typ (kHz) | 2000 |
Shutdown Pin | Yes |
Package Type | UDFN-8 |
DC-DC CHARGE PUMP, BOOST, UDFN-8 | element14 |
CAT3200HU2-GT3, DC-DC CHG PUMP VADJ | RS |
Charge Pump, Dc-Dc Converter, Low Noise, Adjustable, 100 Ma, 5.0 V/Reel |Onsemi CAT3200HU2-GT3 | Newark Electronics |
Charge Pump STPUP 2.7V to 6V/5V 100mA 8-Pin UDFN T/R | Avnet America |
CAT3200HU2-GT3, Charge Pump 100mA 2.6 MHz, 4.8 - 5.2 V, 8-Pin, UDFN | ON Semiconductor CAT3200HU2-GT3 | RS Americas |
Where can I find additional details, specifications and documents for a CAT3200HU2-GT3?
Additional datasheets, footprints and schematics for CAT3200HU2-GT3 are listed on our Part Details page. You can also find images and similar parts to CAT3200HU2-GT3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT3200HU2-GT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT3200HU2-GT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT3200HU2-GT3 fall under?
The CAT3200HU2-GT3 is listed under Power Management > DC-DC Power Conversion > Charge Pumps.
Can I view similar or alternative parts?
You can view similar parts to CAT3200HU2-GT3 when available in the Charge Pumps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT3200HU2-GT3 you can contact the distributor directly for product support, shipping queries etc.
Is the CAT3200HU2-GT3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CAT3200HU2-GT3 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Avnet America have stock available or on a lead time for CAT3200HU2-GT3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT3200HU2-GT3 often in real-time on the comparison pages.
What if I can't find stock of CAT3200HU2-GT3?
You can fill out our help required form which you can use to request a quote for CAT3200HU2-GT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.