Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Cable Exit Angle | 180° |
---|---|
Body Material | PA GF |
Color | Black |
Number of Positions | 3 |
Mating Pin Diameter | 3.48mm, .196in, .137in, 4.98mm |
Height | 2.2in, 56.1mm |
Width | 62mm, 2.44in |
Length | 2.1in, 53.5mm |
Nominal Voltage Architecture | 25V |
Degree of Protection | IP68 |
Agency/Standard | DIN |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | No |
Mounting Feature | Without |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 200 |
Hybrid Connector | Yes |
Sealable | Yes |
Connector Style | Housing for female terminals |
Primary Locking Feature | On the Terminal |
Strain Relief | No |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Where can I find additional details, specifications and documents for a CAR3PC68-001?
Additional datasheets, footprints and schematics for CAR3PC68-001 are listed on our Part Details page. You can also find images and similar parts to CAR3PC68-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAR3PC68-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAR3PC68-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAR3PC68-001 fall under?
The CAR3PC68-001 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to CAR3PC68-001 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAR3PC68-001 you can contact the distributor directly for product support, shipping queries etc.
Is the CAR3PC68-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAR3PC68-001 have stock available?
There is no stock from authorised distributors for CAR3PC68-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAR3PC68-001 often in real-time on the comparison pages.
What if I can't find stock of CAR3PC68-001?
You can fill out our help required form which you can use to request a quote for CAR3PC68-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.