Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PA GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 1 |
Number of Positions | 2 |
Length | 62mm, 2.44in |
Height | 2.2in, 56.1mm |
Width | 2.1in, 53.4mm |
Centerline (Pitch) | 10mm, .393in |
Polarized | Yes |
Terminal Position Assurance | No |
Mounting Feature | Without |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 200 |
Strain Relief | No |
Sealable | Yes |
Hybrid Connector | No |
Connector System | Wire-to-Panel |
Connector Style | Housing for female terminals |
Car Recpt Din9680 2Way/Te Connectivity/Deutsch |Deutsch Te Connectivity CAR2SC00 | Newark Electronics |
Automotive Connectors CAR RECPT DIN9680 2way | Rapid Electronics |
TE Connectivity Connectors CAR RECPT DIN9680 2way | Distrelec |
CONNECTOR BACKSHELLS | Farnell |
Where can I find additional details, specifications and documents for a CAR2SC00?
Additional datasheets, footprints and schematics for CAR2SC00 are listed on our Part Details page. You can also find images and similar parts to CAR2SC00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAR2SC00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAR2SC00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAR2SC00 fall under?
The CAR2SC00 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to CAR2SC00 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAR2SC00 you can contact the distributor directly for product support, shipping queries etc.
Is the CAR2SC00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAR2SC00 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for CAR2SC00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAR2SC00 often in real-time on the comparison pages.
What if I can't find stock of CAR2SC00?
You can fill out our help required form which you can use to request a quote for CAR2SC00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.