Status: | Unknown |
---|---|
Series: | 900 Series |
RoHS: | Unknown |
Capacitance | 6800pF |
---|---|
Product Range | 900 Series |
Capacitance Tolerance | ± 20% |
Suppression Class | X1 / Y2 |
Voltage Rating X | 400V |
Voltage Rating Y | 250V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
SVHC | No SVHC (15-Jan-2018) |
6800Pfv |Kemet C961U682MZVDCA7317 | Newark Electronics |
Safety Capacitors 440/300V 6800pF Y5V 20% LS=10mm | Rapid Electronics |
KEMET MLCC 20% Y5V TC 6.8nF THT 5120 | Distrelec |
Ceramic Suppression Capacitor, 6800 pF, ± 20%, X1 / Y2, 440 Vac, 300 Vac, Radial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a C961U682MZVDCA7317?
Additional datasheets, footprints and schematics for C961U682MZVDCA7317 are listed on our Part Details page. You can also find images and similar parts to C961U682MZVDCA7317 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C961U682MZVDCA7317 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C961U682MZVDCA7317 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C961U682MZVDCA7317 fall under?
The C961U682MZVDCA7317 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C961U682MZVDCA7317 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C961U682MZVDCA7317 you can contact the distributor directly for product support, shipping queries etc.
Is the C961U682MZVDCA7317 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C961U682MZVDCA7317 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Avnet America and Farnell have stock available or on a lead time for C961U682MZVDCA7317.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C961U682MZVDCA7317 often in real-time on the comparison pages.
What if I can't find stock of C961U682MZVDCA7317?
You can fill out our help required form which you can use to request a quote for C961U682MZVDCA7317 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.