Status: | Unknown |
---|---|
Series: | 900 Series |
RoHS: | Unknown |
Capacitance | 1000pF |
---|---|
Product Range | 900 Series |
Capacitance Tolerance | ± 20% |
Suppression Class | X1 / Y1 |
Voltage Rating X | 400V |
Voltage Rating Y | 400V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 125°C |
SVHC | No SVHC (15-Jan-2018) |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Y5U |
Lead Spacing | 10mm |
Voltage Rating | 400VAC |
Capacitor: ceramic | Transfer Multisort Elektronik |
Cap Disc Safety X1/Y1 400Vac 1nF 10mm | RS |
1000Pfv |Kemet C911U102MVWDBA7317 | Newark Electronics |
Ceramic Suppression Capacitor, 1000 pF, ± 20%, X1 / Y1, 400 Vac, 400 Vac, Radial Leaded | Avnet America |
1nF 400 V ac Ceramic Single Layer Capacitor, Y5U Dielectric C900 Series | KEMET C911U102MVWDBA7317 | RS Americas |
Where can I find additional details, specifications and documents for a C911U102MVWDBA7317?
Additional datasheets, footprints and schematics for C911U102MVWDBA7317 are listed on our Part Details page. You can also find images and similar parts to C911U102MVWDBA7317 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C911U102MVWDBA7317 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C911U102MVWDBA7317 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C911U102MVWDBA7317 fall under?
The C911U102MVWDBA7317 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C911U102MVWDBA7317 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C911U102MVWDBA7317 you can contact the distributor directly for product support, shipping queries etc.
Is the C911U102MVWDBA7317 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C911U102MVWDBA7317 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for C911U102MVWDBA7317.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C911U102MVWDBA7317 often in real-time on the comparison pages.
What if I can't find stock of C911U102MVWDBA7317?
You can fill out our help required form which you can use to request a quote for C911U102MVWDBA7317 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.