Status: | Unknown |
---|---|
Series: | C4BS Series |
RoHS: | Unknown |
Prices starting from US$7.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.71
|
172
in stock
|
Buy Now | |
RS Americas
from US$8.78
|
85
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.48
|
42
in stock
|
Buy Now | |
Newark Electronics
from US$8.16
|
-
|
Buy Now | |
Avnet America
from US$9.56
|
-
|
Buy Now | |
Distrelec
from US$8.42
|
-
|
Buy Now | |
element14
from US$8.13
|
-
|
Buy Now | |
Farnell
from US$7.95
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 1.2kV |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | C4BS Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | - |
Lead Spacing | 10.5mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 5% |
Capacitor Application | Automotive Qualified |
Capacitor Mounting | Panel |
ESR | 0.0033ohm |
External Depth | 37mm |
External Length / Height | 28mm |
External Width | 42.5mm |
Height | 28mm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
Voltage Rating V DC | 1.2kV |
MYP C4BS snubber capacitor,1.0uF 1200V | RS |
Capacitor, Polypro Metallized, Cap 1 uF, Tol 5%, 1200 VDC, IGBT Mountable | KEMET C4BSPBX4100ZAJJ | RS Americas |
Capacitor: polypropylene | Transfer Multisort Elektronik |
1 Uf 120V |Kemet C4BSPBX4100ZAJJ | Newark Electronics |
Power Film Capacitor, 1 uF, 630 V, 1.2 kV, ± 5%, Metallized PP, Radial Box - Tab, Through Hole | Avnet America |
KEMET Capacitor, Radial | Distrelec |
CAP, 1µF, 1.2 KV, 5%, PP, RADIAL, PANEL | element14 |
IGBT SNUBBER CAPACITOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a C4BSPBX4100ZAJJ?
Additional datasheets, footprints and schematics for C4BSPBX4100ZAJJ are listed on our Part Details page. You can also find images and similar parts to C4BSPBX4100ZAJJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C4BSPBX4100ZAJJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C4BSPBX4100ZAJJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C4BSPBX4100ZAJJ fall under?
The C4BSPBX4100ZAJJ is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C4BSPBX4100ZAJJ when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C4BSPBX4100ZAJJ you can contact the distributor directly for product support, shipping queries etc.
Is the C4BSPBX4100ZAJJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C4BSPBX4100ZAJJ have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for C4BSPBX4100ZAJJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C4BSPBX4100ZAJJ often in real-time on the comparison pages.
What if I can't find stock of C4BSPBX4100ZAJJ?
You can fill out our help required form which you can use to request a quote for C4BSPBX4100ZAJJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.