C4ATFBW5400A3NJ Capacitors by KEMET

CAP 40µF 400V 5% PP RADIAL

Status: Unknown
Series: C4AT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.28

Distributor Stock
Logo for RS
RS
from US$12.90
25
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$11.95
-
Buy Now
Logo for element14
element14
from US$11.61
-
Buy Now
Logo for Distrelec
Distrelec
from US$11.69
-
Buy Now
Logo for Farnell
Farnell
from US$11.28
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 40µF
Voltage Rating 400V
Capacitor Dielectric Type PP (Polypropylene)
Capacitance Tolerance ± 5%
Product Range C4AT Series
Capacitor Case Style Radial Box
Capacitor Terminals Radial Leaded
Lead Spacing 52.5mm
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Voltage Rating V DC 400V

Alternative Descriptions

PP Power Capacitor 40uF 5% 400V 70C | RS
Cap, 40Μf, 400V, 5%, Pp, Radial | Newark Electronics
CAP, 40µF, 400V, 5%, PP, RADIAL | element14
KEMET AC Power Capacitor 40uF 250V 5% | Distrelec
FILM CAPACITOR | Richardson RFPD
Power Film Capacitor, 40 uF, 250 V, 400 V, � 5%, Metallized PP, Radial Box - 4 Pin, Through Hole | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C4ATFBW5400A3NJ?

Additional datasheets, footprints and schematics for C4ATFBW5400A3NJ are listed on our Part Details page. You can also find images and similar parts to C4ATFBW5400A3NJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C4ATFBW5400A3NJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C4ATFBW5400A3NJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C4ATFBW5400A3NJ fall under?

The C4ATFBW5400A3NJ is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to C4ATFBW5400A3NJ when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C4ATFBW5400A3NJ you can contact the distributor directly for product support, shipping queries etc.

Is the C4ATFBW5400A3NJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C4ATFBW5400A3NJ have stock available?

Authorised distributors including RS, Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for C4ATFBW5400A3NJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C4ATFBW5400A3NJ often in real-time on the comparison pages.

What if I can't find stock of C4ATFBW5400A3NJ?

You can fill out our help required form which you can use to request a quote for C4ATFBW5400A3NJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay