Status: | Unknown |
---|---|
Series: | C44U Series |
RoHS: | Unknown |
Prices starting from US$130.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$152.93
|
9
in stock
|
Buy Now | |
Rapid Electronics
from US$133.45
|
86
in stock
|
Buy Now | |
Newark Electronics
from US$138.68
|
44
in stock
|
Buy Now | |
element14
from US$147.34
|
44
in stock
|
Buy Now | |
Farnell
from US$138.69
|
44
in stock
|
Buy Now | |
Avnet America
from US$165.35
|
-
|
Buy Now | |
RS Americas
from US$130.14
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Capacitance | 600µF |
---|---|
Voltage Rating | 900V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
Product Range | C44U Series |
Capacitor Case Style | Can |
Capacitor Terminals | Screw |
Lead Spacing | 31.7mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 900V |
CAP FILM 600UF 10% 900VDC RADIAL | Rapid Electronics |
Cap, 600Μf, 900V, 10%, Pp, Can | Newark Electronics |
CAP, 600µF, 900V, 10%, PP, CAN | element14 |
Capacitor Film Aluminium Case 600uF 900 | RS |
Power Film Capacitor, 600 uF, 900 V, ± 10%, Metallized PP, Can, Stud Mount - M12 | Avnet America |
Capacitor, PP Metallized,600uF,10%,900VDC, Screw Terminal,85x140mm, ESR 0.0022 Ohm | KEMET C44UOGQ6600F8SK | RS Americas |
FILM CAPACITOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a C44UOGQ6600F8SK?
Additional datasheets, footprints and schematics for C44UOGQ6600F8SK are listed on our Part Details page. You can also find images and similar parts to C44UOGQ6600F8SK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C44UOGQ6600F8SK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C44UOGQ6600F8SK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C44UOGQ6600F8SK fall under?
The C44UOGQ6600F8SK is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C44UOGQ6600F8SK when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C44UOGQ6600F8SK you can contact the distributor directly for product support, shipping queries etc.
Is the C44UOGQ6600F8SK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C44UOGQ6600F8SK have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for C44UOGQ6600F8SK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C44UOGQ6600F8SK often in real-time on the comparison pages.
What if I can't find stock of C44UOGQ6600F8SK?
You can fill out our help required form which you can use to request a quote for C44UOGQ6600F8SK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.