Status: | Unknown |
---|---|
Series: | Aximax 400 Series |
RoHS: | Unknown |
Capacitance | 0.15µF |
---|---|
Voltage Rating | 50V |
Product Range | Aximax 400 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Dielectric Characteristic | X8L |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
.150Uf 50.0V Rohs Compliant: Yes |Kemet C410C154K5N5TAAUTO | Newark Electronics |
Where can I find additional details, specifications and documents for a C410C154K5N5TAAUTO?
Additional datasheets, footprints and schematics for C410C154K5N5TAAUTO are listed on our Part Details page. You can also find images and similar parts to C410C154K5N5TAAUTO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C410C154K5N5TAAUTO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C410C154K5N5TAAUTO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C410C154K5N5TAAUTO fall under?
The C410C154K5N5TAAUTO is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C410C154K5N5TAAUTO when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C410C154K5N5TAAUTO you can contact the distributor directly for product support, shipping queries etc.
Is the C410C154K5N5TAAUTO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C410C154K5N5TAAUTO have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for C410C154K5N5TAAUTO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C410C154K5N5TAAUTO often in real-time on the comparison pages.
What if I can't find stock of C410C154K5N5TAAUTO?
You can fill out our help required form which you can use to request a quote for C410C154K5N5TAAUTO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.