Status: | Unknown |
---|---|
Series: | AEC-Q200 C Series |
RoHS: | Unknown |
Capacitance | 47000pF |
---|---|
Voltage Rating | 1kV |
Ceramic Capacitor Case | 3640 [9110 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | AEC-Q200 C Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (15-Jan-2018) |
Cap, Aec-Q200, 0.047Uf, 1Kv, Mlcc, 3640 | Newark Electronics |
CAP, 0.047µF, 1 KV, 5%, C0G/NP0, 3640 | element14 |
Multilayer Ceramic Capacitor, 0.047 uF, 1000 V, ± 5%, C0G (NP0), 3640 [9110 Metric] | Avnet America |
Multilayer Ceramic Capacitor, 0.047 uF, 1000 V, � 5%, C0G (NP0), 3640 [9110 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a C3640C473JDGACAUTO?
Additional datasheets, footprints and schematics for C3640C473JDGACAUTO are listed on our Part Details page. You can also find images and similar parts to C3640C473JDGACAUTO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C3640C473JDGACAUTO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C3640C473JDGACAUTO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C3640C473JDGACAUTO fall under?
The C3640C473JDGACAUTO is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C3640C473JDGACAUTO when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C3640C473JDGACAUTO you can contact the distributor directly for product support, shipping queries etc.
Is the C3640C473JDGACAUTO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C3640C473JDGACAUTO have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for C3640C473JDGACAUTO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C3640C473JDGACAUTO often in real-time on the comparison pages.
What if I can't find stock of C3640C473JDGACAUTO?
You can fill out our help required form which you can use to request a quote for C3640C473JDGACAUTO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.