Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Unknown |
Resistance | 470ohm |
---|---|
Product Range | C Series |
Power Rating | 14W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 650V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 90ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
C14 470R 5% (Loose) |Cgs Te Connectivity C14470RJL | Newark Electronics |
Special Order: C14 470R 5% (LOOSE) Resistance Value: 470 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 53.3 x 8.5 mm Through-Hole Resistor | 470 Ω Wire Wound Power Resistor 5 % | Part Number: C14470RJL | Internal Number: 3-1623774-3 | 53.3 x 8.5 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a C14470RJL?
Additional datasheets, footprints and schematics for C14470RJL are listed on our Part Details page. You can also find images and similar parts to C14470RJL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C14470RJL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C14470RJL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C14470RJL fall under?
The C14470RJL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to C14470RJL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C14470RJL you can contact the distributor directly for product support, shipping queries etc.
Is the C14470RJL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C14470RJL have stock available?
Authorised distributors including Newark Electronics, TE Store and Farnell have stock available or on a lead time for C14470RJL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C14470RJL often in real-time on the comparison pages.
What if I can't find stock of C14470RJL?
You can fill out our help required form which you can use to request a quote for C14470RJL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.