Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Unknown |
Prices starting from US$1.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.75
|
180
in stock
|
Buy Now | |
Rapid Electronics
from US$2.78
|
590
in stock
|
Buy Now | |
TE Store
from US$7.00
|
461
in stock
|
Buy Now | |
Newark Electronics
from US$1.98
|
210
in stock
|
Buy Now | |
element14
from US$1.85
|
210
in stock
|
Buy Now | |
Farnell
from US$1.79
|
210
in stock
|
Buy Now | |
RS Americas
from US$4.66
|
-
|
Buy Now |
Resistance | 3.3kohm |
---|---|
Product Range | C Series |
Power Rating | 14W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 650V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 90ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
C14 3K3 5% (LOOSE) | Rapid Electronics |
C14 3K3 5% (LOOSE) Resistance Value: 3.3K Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 53.3 x 8.5 mm Through-Hole Resistor | 3.3K Ω Wire Wound Power Resistor 5 % | Part Number: C143K3JL | Internal Number: 3-1623774-1 | 53.3 x 8.5 mm | TE Connectivity | TE Store |
Res, 3K3, 5%, 14W, Axial, Wirewound | Newark Electronics |
RES, 3K3, 5%, 14W, AXIAL, WIREWOUND | element14 |
Vitreous Wirewound Resistor, 3K3 14W | RS |
C14 Series Axial Wirewound Resistor 3.3kOhms +/-5% 14W +/-90ppm/degC | TE Connectivity C143K3JL | RS Americas |
Where can I find additional details, specifications and documents for a C143K3JL?
Additional datasheets, footprints and schematics for C143K3JL are listed on our Part Details page. You can also find images and similar parts to C143K3JL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C143K3JL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C143K3JL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C143K3JL fall under?
The C143K3JL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to C143K3JL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C143K3JL you can contact the distributor directly for product support, shipping queries etc.
Is the C143K3JL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C143K3JL have stock available?
Authorised distributors including Rapid Electronics, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for C143K3JL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C143K3JL often in real-time on the comparison pages.
What if I can't find stock of C143K3JL?
You can fill out our help required form which you can use to request a quote for C143K3JL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.