Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Unknown |
Prices starting from US$1.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.04
|
170
in stock
|
Buy Now | |
Newark Electronics
from US$2.19
|
200
in stock
|
Buy Now | |
element14
from US$2.13
|
200
in stock
|
Buy Now | |
Farnell
from US$2.09
|
200
in stock
|
Buy Now | |
Avnet America
from US$3.66
|
-
|
Buy Now | |
RS Americas
from US$3.02
|
-
|
Buy Now | |
TTI Europe
from US$1.63
|
-
|
Buy Now | |
TE Store
from US$7.71
|
-
|
Buy Now |
Resistance | 22kohm |
---|---|
Product Range | C Series |
Power Rating | 14W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 650V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 90ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Res, 22K, 5%, 14W, Axial, Wirewound | Newark Electronics |
RES, 22K, 5%, 14W, AXIAL, WIREWOUND | element14 |
Vitreous Wirewound Resistor, 22K 14W | RS |
Resistor, 22 kOhm, ± 5%, 14 W, Axial Leaded, Wirewound, High Power | Avnet America |
C14 Series Axial Wirewound Resistor 22kOhms +/-5% 14W +/-90ppm/degC | TE Connectivity C1422KJL | RS Americas |
22K OHM 5% 14W | TTI Europe |
Special Order: C14 22K 5% (LOOSE) Resistance Value: 22K Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 53.3 x 8.5 mm Through-Hole Resistor | 22K Ω Wire Wound Power Resistor 5 % | Part Number: C1422KJL | Internal Number: 2-1623774-5 | 53.3 x 8.5 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a C1422KJL?
Additional datasheets, footprints and schematics for C1422KJL are listed on our Part Details page. You can also find images and similar parts to C1422KJL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1422KJL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1422KJL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1422KJL fall under?
The C1422KJL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to C1422KJL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1422KJL you can contact the distributor directly for product support, shipping queries etc.
Is the C1422KJL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1422KJL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for C1422KJL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1422KJL often in real-time on the comparison pages.
What if I can't find stock of C1422KJL?
You can fill out our help required form which you can use to request a quote for C1422KJL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.