Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Unknown |
Prices starting from US$1.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.95
|
No stock
|
Buy Now | |
TE Store
from US$5.77
|
1,416
in stock
|
Buy Now | |
Newark Electronics
from US$1.45
|
155
in stock
|
Buy Now | |
element14
from US$1.55
|
155
in stock
|
Buy Now | |
Farnell
from US$1.47
|
155
in stock
|
Buy Now | |
Avnet America
from US$1.75
|
-
|
Buy Now | |
RS Americas
from US$4.20
|
-
|
Buy Now |
Resistance | 6.8ohm |
---|---|
Product Range | C Series |
Power Rating | 10W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 90ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
C10 6R8 5% (LOOSE) Resistance Value: 6.8 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 38.1 x 8.5 mm Through-Hole Resistor | 6.8 Ω Wire Wound Power Resistor 5 % | Part Number: C106R8JL | Internal Number: 3-1623773-2 | 38.1 x 8.5 mm | TE Connectivity | TE Store |
Res, 6R8, 5%, 10W, Axial, Wirewound | Newark Electronics |
RES, 6R8, 5%, 10W, AXIAL, WIREWOUND | element14 |
Vitreous Wirewound Resistor, 6R8 10W | RS |
Res Wirewound 6.8 Ohm 5% 10W ±90ppm/°C Conformal AXL Thru-Hole Loose Pack | Avnet America |
C10 Series Axial Wirewound Resistor 6.8Ohms +/-5% 10W +/-90ppm/degC | TE Connectivity C106R8JL | RS Americas |
Where can I find additional details, specifications and documents for a C106R8JL?
Additional datasheets, footprints and schematics for C106R8JL are listed on our Part Details page. You can also find images and similar parts to C106R8JL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C106R8JL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C106R8JL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C106R8JL fall under?
The C106R8JL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to C106R8JL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C106R8JL you can contact the distributor directly for product support, shipping queries etc.
Is the C106R8JL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C106R8JL have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for C106R8JL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C106R8JL often in real-time on the comparison pages.
What if I can't find stock of C106R8JL?
You can fill out our help required form which you can use to request a quote for C106R8JL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.