Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Unknown |
Resistance | 47kohm |
---|---|
Product Range | C Series |
Power Rating | 10W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 90ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Vitreous Wirewound Resistor, 47K 10W | RS |
C10 47K 5% (Loose) |Cgs Te Connectivity C1047KJL | Newark Electronics |
C10 Series Axial Wirewound Resistor 47kOhms +/-5% 10W +/-90ppm/degC, C1047KJL | TE Connectivity C1047KJL | RS Americas |
RES, 47K, 5%, 10W, AXIAL, WIREWOUND | element14 |
Special Order: C10 47K 5% (LOOSE) Resistance Value: 47K Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 38.1 x 8.5 mm Through-Hole Resistor | 47K Ω Wire Wound Power Resistor 5 % | Part Number: C1047KJL | Internal Number: 2-1623773-6 | 38.1 x 8.5 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a C1047KJL?
Additional datasheets, footprints and schematics for C1047KJL are listed on our Part Details page. You can also find images and similar parts to C1047KJL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1047KJL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1047KJL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1047KJL fall under?
The C1047KJL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to C1047KJL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1047KJL you can contact the distributor directly for product support, shipping queries etc.
Is the C1047KJL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1047KJL have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TE Store have stock available or on a lead time for C1047KJL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1047KJL often in real-time on the comparison pages.
What if I can't find stock of C1047KJL?
You can fill out our help required form which you can use to request a quote for C1047KJL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.