Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Unknown |
Prices starting from US$1.14
Resistance | 3.3ohm |
---|---|
Product Range | C Series |
Power Rating | 10W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 90ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
C10 3R3 5% (LOOSE) Resistance Value: 3.3 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 38.1 x 8.5 mm Through-Hole Resistor | 3.3 Ω Wire Wound Power Resistor 5 % | Part Number: C103R3JL | Internal Number: 2-1623773-4 | 38.1 x 8.5 mm | TE Connectivity | TE Store |
RES, 3R3, 5%, 10W, AXIAL, WIREWOUND | element14 |
Vitreous Wirewound Resistor, 3R3 10W | RS |
C10 3R3 5% (Loose) Rohs Compliant: Yes |Cgs Te Connectivity C103R3JL | Newark Electronics |
C10 Series Axial Wirewound Resistor 3.3Ohms +/-5% 10W +/-90ppm/degC | TE Connectivity C103R3JL | RS Americas |
3.3 OHM 5% 10W | TTI Europe |
RES, 3R3, 10W, AXIAL, WIREWOUND | Farnell |
Where can I find additional details, specifications and documents for a C103R3JL?
Additional datasheets, footprints and schematics for C103R3JL are listed on our Part Details page. You can also find images and similar parts to C103R3JL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C103R3JL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C103R3JL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C103R3JL fall under?
The C103R3JL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to C103R3JL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C103R3JL you can contact the distributor directly for product support, shipping queries etc.
Is the C103R3JL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C103R3JL have stock available?
Authorised distributors including TE Store, element14, RS, Newark Electronics and RS Americas have stock available or on a lead time for C103R3JL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C103R3JL often in real-time on the comparison pages.
What if I can't find stock of C103R3JL?
You can fill out our help required form which you can use to request a quote for C103R3JL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.