Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Unknown |
Prices starting from US$1.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.57
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$1.62
|
403
in stock
|
Buy Now | |
element14
from US$1.48
|
403
in stock
|
Buy Now | |
Farnell
from US$1.47
|
403
in stock
|
Buy Now | |
TE Store
from US$5.77
|
100
in stock
|
Buy Now | |
Avnet America
from US$1.64
|
-
|
Buy Now | |
RS Americas
from US$2.34
|
-
|
Buy Now |
Resistance | 330ohm |
---|---|
Product Range | C Series |
Power Rating | 10W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 90ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Res, 330R, 5%, 10W, Axial, Wirewound | Newark Electronics |
RES, 330R, 5%, 10W, AXIAL, WIREWOUND | element14 |
Vitreous Wirewound Resistor, 330R 10W | RS |
C10 330R 5% (LOOSE) Resistance Value: 330 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 38.1 x 8.5 mm Through-Hole Resistor | 330 Ω Wire Wound Power Resistor 5 % | Part Number: C10330RJL | Internal Number: 2-1623773-0 | 38.1 x 8.5 mm | TE Connectivity | TE Store |
Resistor, 330 Ohm, ± 5%, 10 W, Axial Leaded, Wirewound, High Power | Avnet America |
C10 Series Axial Wirewound Resistor 330Ohms +/-5% 10W +/-90ppm/degC | TE Connectivity C10330RJL | RS Americas |
Where can I find additional details, specifications and documents for a C10330RJL?
Additional datasheets, footprints and schematics for C10330RJL are listed on our Part Details page. You can also find images and similar parts to C10330RJL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C10330RJL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C10330RJL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C10330RJL fall under?
The C10330RJL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to C10330RJL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C10330RJL you can contact the distributor directly for product support, shipping queries etc.
Is the C10330RJL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C10330RJL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and TE Store have stock available or on a lead time for C10330RJL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C10330RJL often in real-time on the comparison pages.
What if I can't find stock of C10330RJL?
You can fill out our help required form which you can use to request a quote for C10330RJL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.