Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Unknown |
Prices starting from US$1.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.42
|
85
in stock
|
Buy Now | |
Newark Electronics
from US$1.45
|
1,188
in stock
|
Buy Now | |
element14
from US$1.46
|
1,188
in stock
|
Buy Now | |
Farnell
from US$1.44
|
1,188
in stock
|
Buy Now | |
TE Store
from US$5.52
|
401
in stock
|
Buy Now | |
Rapid Electronics
from US$2.19
|
88
in stock
|
Buy Now | |
Chip One Stop
from US$2.67
|
88
in stock
|
Buy Now | |
Avnet America
from US$1.66
|
-
|
Buy Now | |
RS Americas
from US$2.30
|
-
|
Buy Now |
Resistance | 15ohm |
---|---|
Product Range | C Series |
Power Rating | 10W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 90ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Res, 15R, 10W, Axial, Wirewound Rohs Compliant: Yes |Cgs Te Connectivity C1015RJL | Newark Electronics |
RES, 15R, 10W, AXIAL, WIREWOUND | element14 |
C10 15R 5% (LOOSE) Resistance Value: 15 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 38.1 x 8.5 mm Through-Hole Resistor | 15 Ω Wire Wound Power Resistor 5 % | Part Number: C1015RJL | Internal Number: 1-1623773-0 | 38.1 x 8.5 mm | TE Connectivity | TE Store |
Wirewound Res.-Through Hole C10 15R 5% (LOOSE) | Rapid Electronics |
Vitreous Wirewound Resistor, 15R 10W | RS |
Resistor, 15 Ohm, ± 5%, 10 W, Axial Leaded, Wirewound, High Power | Avnet America |
C10 Series Axial Wirewound Resistor 15Ohms +/-5% 10W +/-90ppm/degC | TE Connectivity C1015RJL | RS Americas |
Where can I find additional details, specifications and documents for a C1015RJL?
Additional datasheets, footprints and schematics for C1015RJL are listed on our Part Details page. You can also find images and similar parts to C1015RJL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1015RJL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1015RJL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1015RJL fall under?
The C1015RJL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to C1015RJL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1015RJL you can contact the distributor directly for product support, shipping queries etc.
Is the C1015RJL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1015RJL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Rapid Electronics have stock available or on a lead time for C1015RJL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1015RJL often in real-time on the comparison pages.
What if I can't find stock of C1015RJL?
You can fill out our help required form which you can use to request a quote for C1015RJL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.