Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Unknown |
Prices starting from US$1.45
Resistance | 100ohm |
---|---|
Product Range | C Series |
Power Rating | 10W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 90ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Res, 100R, 10W, Axial, Wirewound Rohs Compliant: Yes |Cgs Te Connectivity C10100RJL | Newark Electronics |
RES, 100R, 10W, AXIAL, WIREWOUND | element14 |
Vitreous Wirewound Resistor, 100R 10W | RS |
Res Wirewound 100 Ohm 5% 10W ±90ppm/°C Conformal AXL Thru-Hole Loose Pack | Avnet America |
C10 Series Axial Wirewound Resistor 100Ohms +/-5% 10W +/-90ppm/degC | TE Connectivity C10100RJL | RS Americas |
Special Order: C10 100R 5% (LOOSE) Resistance Value: 100 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 38.1 x 8.5 mm Through-Hole Resistor | 100 Ω Wire Wound Power Resistor 5 % | Part Number: C10100RJL | Internal Number: 1623773-7 | 38.1 x 8.5 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a C10100RJL?
Additional datasheets, footprints and schematics for C10100RJL are listed on our Part Details page. You can also find images and similar parts to C10100RJL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C10100RJL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C10100RJL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C10100RJL fall under?
The C10100RJL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to C10100RJL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C10100RJL you can contact the distributor directly for product support, shipping queries etc.
Is the C10100RJL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C10100RJL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for C10100RJL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C10100RJL often in real-time on the comparison pages.
What if I can't find stock of C10100RJL?
You can fill out our help required form which you can use to request a quote for C10100RJL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.