Status: | Unknown |
---|---|
Series: | AEC-Q200 C Series |
RoHS: | Unknown |
Prices starting from US$0.0118
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0374
|
No stock
|
Buy Now | |
TTI Europe
from US$0.0129
|
16,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.05
|
12,000
in stock
|
Buy Now | |
Rutronik
from US$0.0118
|
-
|
Buy Now | |
Newark Electronics
from US$0.0340
|
-
|
Buy Now | |
Avnet America
from US$0.0185
|
-
|
Buy Now | |
RS Americas
from US$0.0380
|
-
|
Buy Now | |
element14
from US$0.0383
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 270pF |
---|---|
Voltage Rating | 200V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | AEC-Q200 C Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
270PF 200V 5% 0603 | TTI Europe |
MLCC-SMD/SMT 200V 270pF 0603 C0G 5% AEC-Q200 | Rapid Electronics |
KC 270pF 0603 5% 200V NP0 AECQ | Rutronik |
Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 270 Pf, - 5%, C0G/Np0, 200 V Rohs Compliant: Yes |Kemet C0603C271J2GACAUTO | Newark Electronics |
Multilayer Ceramic Capacitor, 270 pF, 200 V, ± 5%, C0G (NP0), 0603 [1608 Metric] | Avnet America |
0603 C 270pF Ceramic Multilayer Capacitor, 200 V, +125degC, C0G Dielec, +/-5% | KEMET C0603C271J2GACAUTO | RS Americas |
CAP, 270PF, 200V, 5%, C0G/NP0, 0603 | element14 |
Multilayer Ceramic Capacitor, 270 pF, 200 V, � 5%, C0G (NP0), 0603 [1608 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a C0603C271J2GACAUTO?
Additional datasheets, footprints and schematics for C0603C271J2GACAUTO are listed on our Part Details page. You can also find images and similar parts to C0603C271J2GACAUTO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0603C271J2GACAUTO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0603C271J2GACAUTO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0603C271J2GACAUTO fall under?
The C0603C271J2GACAUTO is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C0603C271J2GACAUTO when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0603C271J2GACAUTO you can contact the distributor directly for product support, shipping queries etc.
Is the C0603C271J2GACAUTO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C0603C271J2GACAUTO have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for C0603C271J2GACAUTO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0603C271J2GACAUTO often in real-time on the comparison pages.
What if I can't find stock of C0603C271J2GACAUTO?
You can fill out our help required form which you can use to request a quote for C0603C271J2GACAUTO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.