Status: | Unknown |
---|---|
Series: | BZW04 Series |
RoHS: | Unknown |
Product Range | BZW04 Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 33.3V |
Clamping Voltage Vc Max | 69.7V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 37.1V |
Breakdown Voltage Max | 37.1V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Breakdown Voltage | 37.1V |
Capacitance Cd @ Vr Typ | 450pF |
Diode Type | Bidirectional TVS |
Operating Temperature Max | 175°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Peak Pulse Current Ippm | 33A |
Power Dissipation Pd | 1.7W |
Stand-off Voltage | 33.3V |
Termination Type | Axial Leaded |
Time Measured | 50ms |
Transil 400W 33.3V Bi-Directional Do-15 | Newark Electronics |
Where can I find additional details, specifications and documents for a BZW04-33B?
Additional datasheets, footprints and schematics for BZW04-33B are listed on our Part Details page. You can also find images and similar parts to BZW04-33B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZW04-33B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZW04-33B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZW04-33B fall under?
The BZW04-33B is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZW04-33B when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZW04-33B you can contact the distributor directly for product support, shipping queries etc.
Is the BZW04-33B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZW04-33B have stock available?
Authorised distributors including Conrad, Schukat Electronic, Avnet America, element14 and Farnell have stock available or on a lead time for BZW04-33B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZW04-33B often in real-time on the comparison pages.
What if I can't find stock of BZW04-33B?
You can fill out our help required form which you can use to request a quote for BZW04-33B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.